Capital Lighting, Inc. GH90247 Bathroom Fixtures-Three Lights 602165

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 3.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 3.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90247 Bathroom Fixtures-Three Lights - 602165 - Capital Lighting, Inc.
Columbus, OH, USA
GH90247 Bathroom Fixtures-Three Lights
602165
GH90247 Bathroom Fixtures-Three Lights 602165
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 3.5 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602165
Product Name GH90247 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details