Capital Lighting, Inc. GW10299 Sconces-Single Candle 602164

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold Product Name: One Light Semi Flush Mount Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold Product Name: One Light Semi Flush Mount Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10299 Sconces-Single Candle - 602164 - Capital Lighting, Inc.
Columbus, OH, USA
GW10299 Sconces-Single Candle
602164
GW10299 Sconces-Single Candle 602164
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 20.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Gold Product Name: One Light Semi Flush Mount Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 20.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Gold
Product Name: One Light Semi Flush Mount
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602164
Product Name GW10299 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details