Capital Lighting, Inc. GH90203 Bathroom Fixtures-Four Lights 602161

Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Mini Pendnt Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Mini Pendnt Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90203 Bathroom Fixtures-Four Lights - 602161 - Capital Lighting, Inc.
Columbus, OH, USA
GH90203 Bathroom Fixtures-Four Lights
602161
GH90203 Bathroom Fixtures-Four Lights 602161
PRODUCT DETAILS / SPECS Height: 5.50 Length 5.50 Extension: 5 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Mini Pendnt Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 5.50
Length 5.50
Extension: 5
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Chrome
Product Name: Four Light Mini Pendnt
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602161
Product Name GH90203 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details