Capital Lighting, Inc. 101203 Lamps-Table Lamps 602156

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
101203 Lamps-Table Lamps - 602156 - Capital Lighting, Inc.
Columbus, OH, USA
101203 Lamps-Table Lamps
602156
101203 Lamps-Table Lamps 602156
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602156
Product Name 101203 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details