Capital Lighting, Inc. GH10124 Flush Mounts-Bowl Style 602149

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH10124 Flush Mounts-Bowl Style - 602149 - Capital Lighting, Inc.
Columbus, OH, USA
GH10124 Flush Mounts-Bowl Style
602149
GH10124 Flush Mounts-Bowl Style 602149
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 14.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: Polished Chrome Product Name: Six Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 14.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: Polished Chrome
Product Name: Six Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602149
Product Name GH10124 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details