Capital Lighting, Inc. GW10303 Sconces-Double Candle 602148

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Art Glass Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Art Glass Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10303 Sconces-Double Candle - 602148 - Capital Lighting, Inc.
Columbus, OH, USA
GW10303 Sconces-Double Candle
602148
GW10303 Sconces-Double Candle 602148
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 23.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Chrome Product Name: Two Light Art Glass Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Chrome
Product Name: Two Light Art Glass Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602148
Product Name GW10303 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details