Capital Lighting, Inc. GH10328 Flush Mounts-Bowl Style 602144

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH10328 Flush Mounts-Bowl Style - 602144 - Capital Lighting, Inc.
Columbus, OH, USA
GH10328 Flush Mounts-Bowl Style
602144
GH10328 Flush Mounts-Bowl Style 602144
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Polished Chrome Product Name: Four Light Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Polished Chrome
Product Name: Four Light Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602144
Product Name GH10328 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details