Capital Lighting, Inc. GW10300 Sconces-Double Candle 602140

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Gold Product Name: Two Light Enchantment Perfume Bottle Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Gold Product Name: Two Light Enchantment Perfume Bottle Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10300 Sconces-Double Candle - 602140 - Capital Lighting, Inc.
Columbus, OH, USA
GW10300 Sconces-Double Candle
602140
GW10300 Sconces-Double Candle 602140
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.50 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Polished Gold Product Name: Two Light Enchantment Perfume Bottle Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.50
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Polished Gold
Product Name: Two Light Enchantment Perfume Bottle
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602140
Product Name GW10300 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details