Capital Lighting, Inc. GH90246 Bathroom Fixtures-Three Lights 602139

Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.75 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vanity Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.75 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vanity Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GH90246 Bathroom Fixtures-Three Lights - 602139 - Capital Lighting, Inc.
Columbus, OH, USA
GH90246 Bathroom Fixtures-Three Lights
602139
GH90246 Bathroom Fixtures-Three Lights 602139
PRODUCT DETAILS / SPECS Height: 6.50 Length 6.50 Extension: 4.75 Bulb Qty: 3 Wattage: 40 Finish: Polished Chrome Product Name: Three Light Vanity Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 6.50
Length 6.50
Extension: 4.75
Bulb
Qty: 3
Wattage: 40
Finish: Polished Chrome
Product Name: Three Light Vanity Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602139
Product Name GH90246 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892236 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details