Capital Lighting, Inc. GT10010 Lamps-Table Lamps 602131

Description
PRODUCT DETAILS / SPECS Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: 24 Lead hand Cut Crystal Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: 24 Lead hand Cut Crystal Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10010 Lamps-Table Lamps - 602131 - Capital Lighting, Inc.
Columbus, OH, USA
GT10010 Lamps-Table Lamps
602131
GT10010 Lamps-Table Lamps 602131
PRODUCT DETAILS / SPECS Height: 29.25 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: 24 Lead hand Cut Crystal Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 29.25
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: 24 Lead hand Cut Crystal
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602131
Product Name GT10010 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details