Capital Lighting, Inc. GB10196 Lamps-Table Lamps 602128

Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Crystal Buffet Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Crystal Buffet Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GB10196 Lamps-Table Lamps - 602128 - Capital Lighting, Inc.
Columbus, OH, USA
GB10196 Lamps-Table Lamps
602128
GB10196 Lamps-Table Lamps 602128
PRODUCT DETAILS / SPECS Height: 32.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome Product Name: One Light Crystal Buffet Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 32.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome
Product Name: One Light Crystal Buffet Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602128
Product Name GB10196 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details