Capital Lighting, Inc. GT10355 Lamps-Table Lamps 602125

Description
PRODUCT DETAILS / SPECS Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10355 Lamps-Table Lamps - 602125 - Capital Lighting, Inc.
Columbus, OH, USA
GT10355 Lamps-Table Lamps
602125
GT10355 Lamps-Table Lamps 602125
PRODUCT DETAILS / SPECS Height: 23.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 23.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Antique Pewter
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602125
Product Name GT10355 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details