Capital Lighting, Inc. GT10364 Lamps-Table Lamps 602115

Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GT10364 Lamps-Table Lamps - 602115 - Capital Lighting, Inc.
Columbus, OH, USA
GT10364 Lamps-Table Lamps
602115
GT10364 Lamps-Table Lamps 602115
PRODUCT DETAILS / SPECS Height: 27.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 150 Finish: Antique Pewter Product Name: One Light Crystal Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 150
Finish: Antique Pewter
Product Name: One Light Crystal Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602115
Product Name GT10364 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details