Capital Lighting, Inc. GA10229 Lamps-Accent Lamps 602111

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome and Crystal Product Name: One Light Crystal Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome and Crystal Product Name: One Light Crystal Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GA10229 Lamps-Accent Lamps - 602111 - Capital Lighting, Inc.
Columbus, OH, USA
GA10229 Lamps-Accent Lamps
602111
GA10229 Lamps-Accent Lamps 602111
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Polished Chrome and Crystal Product Name: One Light Crystal Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Polished Chrome and Crystal
Product Name: One Light Crystal Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602111
Product Name GA10229 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details