Capital Lighting, Inc. PG10354 Lamps-Table Lamps 602098

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Mosaic Jewel Inverted Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Mosaic Jewel Inverted Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10354 Lamps-Table Lamps - 602098 - Capital Lighting, Inc.
Columbus, OH, USA
PG10354 Lamps-Table Lamps
602098
PG10354 Lamps-Table Lamps 602098
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 27.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Mosaic Jewel Inverted Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Mosaic Jewel Inverted Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602098
Product Name PG10354 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details