Capital Lighting, Inc. PG10352 Lamps-Table Lamps 602092

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Art Glass Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Art Glass Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10352 Lamps-Table Lamps - 602092 - Capital Lighting, Inc.
Columbus, OH, USA
PG10352 Lamps-Table Lamps
602092
PG10352 Lamps-Table Lamps 602092
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Art Glass Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Art Glass
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602092
Product Name PG10352 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details