Capital Lighting, Inc. PG10362 Lamps-Table Lamps 602079

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Art Glass Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Art Glass Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10362 Lamps-Table Lamps - 602079 - Capital Lighting, Inc.
Columbus, OH, USA
PG10362 Lamps-Table Lamps
602079
PG10362 Lamps-Table Lamps 602079
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 25.50 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Art Glass Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 25.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Art Glass
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602079
Product Name PG10362 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details