Capital Lighting, Inc. TA101300 Lamps-Accent Lamps 602078

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA101300 Lamps-Accent Lamps - 602078 - Capital Lighting, Inc.
Columbus, OH, USA
TA101300 Lamps-Accent Lamps
602078
TA101300 Lamps-Accent Lamps 602078
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 16.50 Bulb Type: Candelabra Qty: 1 Wattage: 15 Finish: Multi Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 16.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Finish: Multi
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602078
Product Name TA101300 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details