Capital Lighting, Inc. PT100529 Lamps-Table Lamps 602075

Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Cordiner Hanging Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Cordiner Hanging Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT100529 Lamps-Table Lamps - 602075 - Capital Lighting, Inc.
Columbus, OH, USA
PT100529 Lamps-Table Lamps
602075
PT100529 Lamps-Table Lamps 602075
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Cordiner Hanging Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 20.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Cordiner Hanging Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602075
Product Name PT100529 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details