Capital Lighting, Inc. PG10618 Lamps-Table Lamps 602073

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Art Glass Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Art Glass Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PG10618 Lamps-Table Lamps - 602073 - Capital Lighting, Inc.
Columbus, OH, USA
PG10618 Lamps-Table Lamps
602073
PG10618 Lamps-Table Lamps 602073
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Product Name: One Light Art Glass Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Product Name: One Light Art Glass
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602073
Product Name PG10618 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details