Capital Lighting, Inc. PT100522 Lamps-Table Lamps 602070

Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: One Light Jar Bowl Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: One Light Jar Bowl Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
PT100522 Lamps-Table Lamps - 602070 - Capital Lighting, Inc.
Columbus, OH, USA
PT100522 Lamps-Table Lamps
602070
PT100522 Lamps-Table Lamps 602070
PRODUCT DETAILS / SPECS Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 40 Product Name: One Light Jar Bowl Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 40
Product Name: One Light Jar Bowl
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602070
Product Name PT100522 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details