Capital Lighting, Inc. TA10898 Lamps-Accent Lamps 602063

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Rose With Scallop Inverted Fixture Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Rose With Scallop Inverted Fixture Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10898 Lamps-Accent Lamps - 602063 - Capital Lighting, Inc.
Columbus, OH, USA
TA10898 Lamps-Accent Lamps
602063
TA10898 Lamps-Accent Lamps 602063
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Rose With Scallop Inverted Fixture Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 15.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Product Name: One Light Rose With Scallop Inverted Fixture
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602063
Product Name TA10898 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details