Capital Lighting, Inc. TA10210 Lamps-Table Lamps 602049

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Humingbird Flower Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Humingbird Flower Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10210 Lamps-Table Lamps - 602049 - Capital Lighting, Inc.
Columbus, OH, USA
TA10210 Lamps-Table Lamps
602049
TA10210 Lamps-Table Lamps 602049
PRODUCT DETAILS / SPECS Width/Dia: 9.75 Height: 18.50 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Humingbird Flower Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 9.75
Height: 18.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Humingbird Flower
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602049
Product Name TA10210 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details