Capital Lighting, Inc. TA10516 Lamps-Accent Lamps 602047

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Table Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Table Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10516 Lamps-Accent Lamps - 602047 - Capital Lighting, Inc.
Columbus, OH, USA
TA10516 Lamps-Accent Lamps
602047
TA10516 Lamps-Accent Lamps 602047
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.50 Bulb Type: Candelabra Qty: 1 Wattage: 25 Product Name: One Light Table Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 25
Product Name: One Light Table Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602047
Product Name TA10516 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details