Capital Lighting, Inc. TA10605 Lamps-Accent Lamps 602046

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10605 Lamps-Accent Lamps - 602046 - Capital Lighting, Inc.
Columbus, OH, USA
TA10605 Lamps-Accent Lamps
602046
TA10605 Lamps-Accent Lamps 602046
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 14.00 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 14.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602046
Product Name TA10605 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details