Capital Lighting, Inc. TA10601 Lamps-Accent Lamps 602044

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10601 Lamps-Accent Lamps - 602044 - Capital Lighting, Inc.
Columbus, OH, USA
TA10601 Lamps-Accent Lamps
602044
TA10601 Lamps-Accent Lamps 602044
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 15.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 15.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602044
Product Name TA10601 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details