Capital Lighting, Inc. TA10606 Lamps-Accent Lamps 602043

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10606 Lamps-Accent Lamps - 602043 - Capital Lighting, Inc.
Columbus, OH, USA
TA10606 Lamps-Accent Lamps
602043
TA10606 Lamps-Accent Lamps 602043
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 13.50 Bulb Type: Candelabra Qty: 1 Wattage: 60 Product Name: One Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 13.50
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Product Name: One Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602043
Product Name TA10606 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details