Capital Lighting, Inc. TA10817 Lamps-Accent Lamps 602041

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Accent Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Accent Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10817 Lamps-Accent Lamps - 602041 - Capital Lighting, Inc.
Columbus, OH, USA
TA10817 Lamps-Accent Lamps
602041
TA10817 Lamps-Accent Lamps 602041
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 13.00 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Accent Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 13.00
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Product Name: One Light Accent Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602041
Product Name TA10817 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details