Capital Lighting, Inc. TA10839 Lamps-Accent Lamps 602040

Description
PRODUCT DETAILS / SPECS Height: 16.75 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Tiffany Buffet Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 16.75 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Tiffany Buffet Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TA10839 Lamps-Accent Lamps - 602040 - Capital Lighting, Inc.
Columbus, OH, USA
TA10839 Lamps-Accent Lamps
602040
TA10839 Lamps-Accent Lamps 602040
PRODUCT DETAILS / SPECS Height: 16.75 Bulb Type: Candelabra Qty: 1 Wattage: 15 Product Name: One Light Tiffany Buffet Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 16.75
Bulb
Type: Candelabra
Qty: 1
Wattage: 15
Product Name: One Light Tiffany Buffet Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602040
Product Name TA10839 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details