Capital Lighting, Inc. TT10449 Lamps-Table Lamps 602038

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Hand Painted Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Hand Painted Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10449 Lamps-Table Lamps - 602038 - Capital Lighting, Inc.
Columbus, OH, USA
TT10449 Lamps-Table Lamps
602038
TT10449 Lamps-Table Lamps 602038
PRODUCT DETAILS / SPECS Width/Dia: 14.25 Height: 23.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Hand Painted Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.25
Height: 23.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Tiffany Hand Painted
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602038
Product Name TT10449 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details