Capital Lighting, Inc. TT10211 Lamps-Table Lamps 602035

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 21.75 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Lamp Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 21.75 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Lamp Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10211 Lamps-Table Lamps - 602035 - Capital Lighting, Inc.
Columbus, OH, USA
TT10211 Lamps-Table Lamps
602035
TT10211 Lamps-Table Lamps 602035
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 21.75 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Lamp Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 21.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Tiffany Lamp
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602035
Product Name TT10211 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details