Capital Lighting, Inc. TT10792 Lamps-Table Lamps 602018

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 23.75 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Mission Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 23.75 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Mission Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10792 Lamps-Table Lamps - 602018 - Capital Lighting, Inc.
Columbus, OH, USA
TT10792 Lamps-Table Lamps
602018
TT10792 Lamps-Table Lamps 602018
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 23.75 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Mission Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 23.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Mission
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602018
Product Name TT10792 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details