Capital Lighting, Inc. TT10791 Lamps-Table Lamps 602015

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10791 Lamps-Table Lamps - 602015 - Capital Lighting, Inc.
Columbus, OH, USA
TT10791 Lamps-Table Lamps
602015
TT10791 Lamps-Table Lamps 602015
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 24.50 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 24.50
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Tiffany
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602015
Product Name TT10791 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details