Capital Lighting, Inc. TT10843 Lamps-Table Lamps 602006

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Qty: 2 Wattage: 60 Product Name: Two Light Mini Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Qty: 2 Wattage: 60 Product Name: Two Light Mini Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10843 Lamps-Table Lamps - 602006 - Capital Lighting, Inc.
Columbus, OH, USA
TT10843 Lamps-Table Lamps
602006
TT10843 Lamps-Table Lamps 602006
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.00 Bulb Qty: 2 Wattage: 60 Product Name: Two Light Mini Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.00
Bulb
Qty: 2
Wattage: 60
Product Name: Two Light Mini Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602006
Product Name TT10843 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257022 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details