Capital Lighting, Inc. TT11003 Lamps-Table Lamps 602005

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Tiffany Pebblestone Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Tiffany Pebblestone Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT11003 Lamps-Table Lamps - 602005 - Capital Lighting, Inc.
Columbus, OH, USA
TT11003 Lamps-Table Lamps
602005
TT11003 Lamps-Table Lamps 602005
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 23.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Tiffany Pebblestone Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 23.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Product Name: Three Light Tiffany Pebblestone
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602005
Product Name TT11003 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details