Capital Lighting, Inc. TT10892 Lamps-Table Lamps 602002

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Ponderosa Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Ponderosa Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
TT10892 Lamps-Table Lamps - 602002 - Capital Lighting, Inc.
Columbus, OH, USA
TT10892 Lamps-Table Lamps
602002
TT10892 Lamps-Table Lamps 602002
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 35.00 Bulb Type: Medium Qty: 3 Wattage: 60 Product Name: Three Light Ponderosa Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 35.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Product Name: Three Light Ponderosa
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602002
Product Name TT10892 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details