Capital Lighting, Inc. TT10891 Lamps-Table Lamps 602000

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Hand Painted Torchiere Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Hand Painted Torchiere Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
TT10891 Lamps-Table Lamps - 602000 - Capital Lighting, Inc.
Columbus, OH, USA
TT10891 Lamps-Table Lamps
602000
TT10891 Lamps-Table Lamps 602000
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 22.00 Bulb Type: Medium Qty: 2 Wattage: 60 Product Name: Two Light Tiffany Hand Painted Torchiere Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 22.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Product Name: Two Light Tiffany Hand Painted Torchiere
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 602000
Product Name TT10891 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 590mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details