Capital Lighting, Inc. 107253 Lamps-Accent Lamps 601785

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: For The Love Of Santa Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: For The Love Of Santa Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
107253 Lamps-Accent Lamps - 601785 - Capital Lighting, Inc.
Columbus, OH, USA
107253 Lamps-Accent Lamps
601785
107253 Lamps-Accent Lamps 601785
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: For The Love Of Santa Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 6.00
Bulb
Qty: 1
Wattage: 4
Finish: For The Love Of Santa
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601785
Product Name 107253 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details