Capital Lighting, Inc. 107252 Lamps-Accent Lamps 601782

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: Christmas Tree Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: Christmas Tree Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
107252 Lamps-Accent Lamps - 601782 - Capital Lighting, Inc.
Columbus, OH, USA
107252 Lamps-Accent Lamps
601782
107252 Lamps-Accent Lamps 601782
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 6.00 Bulb Qty: 1 Wattage: 4 Finish: Christmas Tree Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 6.00
Bulb
Qty: 1
Wattage: 4
Finish: Christmas Tree
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601782
Product Name 107252 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details