Capital Lighting, Inc. 106244 Lamps-Accent Lamps 601781

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

Suppliers

Company
Product
Description
Supplier Links
106244 Lamps-Accent Lamps - 601781 - Capital Lighting, Inc.
Columbus, OH, USA
106244 Lamps-Accent Lamps
601781
106244 Lamps-Accent Lamps 601781
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 10.50 Extension: 5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Green Product Name: One Light Novelty Lamp Category: Novelty Lamps And Accessories

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 10.50
Extension: 5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Green
Product Name: One Light Novelty Lamp
Category: Novelty Lamps And Accessories

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601781
Product Name 106244 Lamps-Accent Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details