Capital Lighting, Inc. 116852 Exterior -Post/Pier Head 601699

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 56 Product Name: One Light Outdoor Lighting Category: Outdoor Lighting
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 56 Product Name: One Light Outdoor Lighting Category: Outdoor Lighting

Suppliers

Company
Product
Description
Supplier Links
116852 Exterior -Post/Pier Head - 601699 - Capital Lighting, Inc.
Columbus, OH, USA
116852 Exterior -Post/Pier Head
601699
116852 Exterior -Post/Pier Head 601699
PRODUCT DETAILS / SPECS Width/Dia: 15.75 Height: 21.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 56 Product Name: One Light Outdoor Lighting Category: Outdoor Lighting

PRODUCT DETAILS / SPECS
Width/Dia: 15.75
Height: 21.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 56
Product Name: One Light Outdoor Lighting
Category: Outdoor Lighting

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601699
Product Name 116852 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details