Capital Lighting, Inc. 116862 Exterior -Wall Mt./Flush 601696

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
116862 Exterior -Wall Mt./Flush - 601696 - Capital Lighting, Inc.
Columbus, OH, USA
116862 Exterior -Wall Mt./Flush
601696
116862 Exterior -Wall Mt./Flush 601696
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 10.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brown Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 10.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brown
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601696
Product Name 116862 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details