Capital Lighting, Inc. 117023 Pendants-Bowl Style 601690

Description
PRODUCT DETAILS / SPECS Width/Dia: 75.00 Height: 68.00 Bulb Type: T4 Qty: 10 Wattage: 42 Finish: White Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 75.00 Height: 68.00 Bulb Type: T4 Qty: 10 Wattage: 42 Finish: White Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117023 Pendants-Bowl Style - 601690 - Capital Lighting, Inc.
Columbus, OH, USA
117023 Pendants-Bowl Style
601690
117023 Pendants-Bowl Style 601690
PRODUCT DETAILS / SPECS Width/Dia: 75.00 Height: 68.00 Bulb Type: T4 Qty: 10 Wattage: 42 Finish: White Product Name: Ten Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 75.00
Height: 68.00
Bulb
Type: T4
Qty: 10
Wattage: 42
Finish: White
Product Name: Ten Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601690
Product Name 117023 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details