Capital Lighting, Inc. 118536 Pendants-Other 601684

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Weight: 73 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Weight: 73 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
118536 Pendants-Other - 601684 - Capital Lighting, Inc.
Columbus, OH, USA
118536 Pendants-Other
601684
118536 Pendants-Other 601684
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 17.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rust Weight: 73 Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 17.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rust
Weight: 73
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601684
Product Name 118536 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details