Capital Lighting, Inc. 118541 Exterior -Wall Mount 601683

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
118541 Exterior -Wall Mount - 601683 - Capital Lighting, Inc.
Columbus, OH, USA
118541 Exterior -Wall Mount
601683
118541 Exterior -Wall Mount 601683
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 28.50 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Weight: 51 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 28.50
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Weight: 51
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601683
Product Name 118541 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details