Capital Lighting, Inc. 117123 Flush Mounts-Other 601676

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Cafe Noir Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Cafe Noir Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117123 Flush Mounts-Other - 601676 - Capital Lighting, Inc.
Columbus, OH, USA
117123 Flush Mounts-Other
601676
117123 Flush Mounts-Other 601676
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 9.25 Length 9.25 Bulb Type: Medium Qty: 12 Wattage: 100 Finish: Cafe Noir Product Name: 12 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 9.25
Length 9.25
Bulb
Type: Medium
Qty: 12
Wattage: 100
Finish: Cafe Noir
Product Name: 12 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601676
Product Name 117123 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details