Capital Lighting, Inc. 117095 Bathroom Fixtures-Three Lights 601674

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 4.25 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Multi Weight: 29 Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 4.25 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Multi Weight: 29 Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
117095 Bathroom Fixtures-Three Lights - 601674 - Capital Lighting, Inc.
Columbus, OH, USA
117095 Bathroom Fixtures-Three Lights
601674
117095 Bathroom Fixtures-Three Lights 601674
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 4.25 Bulb Type: G16-1/2 Qty: 3 Wattage: 60 Finish: Multi Weight: 29 Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 4.25
Bulb
Type: G16-1/2
Qty: 3
Wattage: 60
Finish: Multi
Weight: 29
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601674
Product Name 117095 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details