Capital Lighting, Inc. 117166 Island/Pool Table-3 Light Bar 601672

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Length 14.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Clear Crackle/Sapphire Tint Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Length 14.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Clear Crackle/Sapphire Tint Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117166 Island/Pool Table-3 Light Bar - 601672 - Capital Lighting, Inc.
Columbus, OH, USA
117166 Island/Pool Table-3 Light Bar
601672
117166 Island/Pool Table-3 Light Bar 601672
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Length 14.00 Bulb Type: T10F Qty: 3 Wattage: 60 Finish: Clear Crackle/Sapphire Tint Product Name: Three Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Length 14.00
Bulb
Type: T10F
Qty: 3
Wattage: 60
Finish: Clear Crackle/Sapphire Tint
Product Name: Three Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601672
Product Name 117166 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details