Capital Lighting, Inc. 117663 Sconces-Pocket 601662

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tbd Craftsman Weight: 103 Product Name: Three Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tbd Craftsman Weight: 103 Product Name: Three Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
117663 Sconces-Pocket - 601662 - Capital Lighting, Inc.
Columbus, OH, USA
117663 Sconces-Pocket
601662
117663 Sconces-Pocket 601662
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tbd Craftsman Weight: 103 Product Name: Three Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tbd Craftsman
Weight: 103
Product Name: Three Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601662
Product Name 117663 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details