Capital Lighting, Inc. 117464 Pendants-Bowl Style 601660

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Beige Weight: 73 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Beige Weight: 73 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
117464 Pendants-Bowl Style - 601660 - Capital Lighting, Inc.
Columbus, OH, USA
117464 Pendants-Bowl Style
601660
117464 Pendants-Bowl Style 601660
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Beige Weight: 73 Product Name: Two Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Beige
Weight: 73
Product Name: Two Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 601660
Product Name 117464 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details